Belden Inc. Cables, Wires - Multiple Conductor Cables 5500UG 005C1000

Description
Win Source Part Number: 959262-5500UG 005C1000 Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Security, Sound Voltage: 300 V Number of Conductors: 2 Standard Package: 1 Conductor Strand: 7/30 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.114" (2.89mm) Jacket Color: Green Conductor Insulation: Polypropylene (PP) Jacket (Insulation) Thickness: 0.0150" (0.381mm) Temperature Range - Operating: -20°C ~ 75°C Alternative Parts (Cross-Reference): 1172C SL005; 8442 060100; 5500UG U4FC1000; 1172C SL002; 2401C SL005; 5500FE 008U5005500UG 005C1000.; 5500UG-005-C1000; 5500UG005C1000; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL7444-1000 Base Product Number: 5500UG
Request a Quote
Description
Win Source Part Number: 959262-5500UG 005C1000 Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Security, Sound Voltage: 300 V Number of Conductors: 2 Standard Package: 1 Conductor Strand: 7/30 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.114" (2.89mm) Jacket Color: Green Conductor Insulation: Polypropylene (PP) Jacket (Insulation) Thickness: 0.0150" (0.381mm) Temperature Range - Operating: -20°C ~ 75°C Alternative Parts (Cross-Reference): 1172C SL005; 8442 060100; 5500UG U4FC1000; 1172C SL002; 2401C SL005; 5500FE 008U5005500UG 005C1000.; 5500UG-005-C1000; 5500UG005C1000; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL7444-1000 Base Product Number: 5500UG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable 2 Conductor 22AWG 1000Ft features two stranded bare copper conductors with a gauge of 22 AWG, insulated with polypropylene and jacketed in PVC. The cable has a nominal diameter of 0.114 inches and a wall thickness of 0.006 inches for insulation and 0.015 inches for the outer jacket. It is rated for a maximum operating voltage of 300 V RMS and can handle a maximum current of 2.8 Amps per conductor at 25°C. The cable is suitable for residential, light commercial, and institutional applications, and complies with NEC/UL specifications for CM-rated cables. It operates effectively within a temperature range of -20°C to +75°C and has a bulk weight of 7.3 lbs per 1000 ft. The product is also compliant with various EU directives, including RoHS, and has passed UL and CSA flame tests.

Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable 2 Conductor 22AWG 1000Ft features two stranded bare copper conductors with a gauge of 22 AWG, insulated with polypropylene and jacketed in PVC. The cable has a nominal diameter of 0.114 inches and a wall thickness of 0.006 inches for insulation and 0.015 inches for the outer jacket. It is rated for a maximum operating voltage of 300 V RMS and can handle a maximum current of 2.8 Amps per conductor at 25°C. The cable is suitable for residential, light commercial, and institutional applications, and complies with NEC/UL specifications for CM-rated cables. It operates effectively within a temperature range of -20°C to +75°C and has a bulk weight of 7.3 lbs per 1000 ft. The product is also compliant with various EU directives, including RoHS, and has passed UL and CSA flame tests.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
959262-5500UG 005C1000
Cables, Wires - Multiple Conductor Cables 959262-5500UG 005C1000
Win Source Part Number: 959262-5500UG 005C1000 Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Security, Sound Voltage: 300 V Number of Conductors: 2 Standard Package: 1 Conductor Strand: 7/30 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.114" (2.89mm) Jacket Color: Green Conductor Insulation: Polypropylene (PP) Jacket (Insulation) Thickness: 0.0150" (0.381mm) Temperature Range - Operating: -20°C ~ 75°C Alternative Parts (Cross-Reference): 1172C SL005; 8442 060100; 5500UG U4FC1000; 1172C SL002; 2401C SL005; 5500FE 008U5005500UG 005C1000.; 5500UG-005-C1000; 5500UG005C1000; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL7444-1000 Base Product Number: 5500UG

Win Source Part Number: 959262-5500UG 005C1000
Category: Cables, Wires>Multiple Conductor Cables
Package: Spool
Wire Gauge: 22 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Usage: Security, Sound
Voltage: 300 V
Number of Conductors: 2
Standard Package: 1
Conductor Strand: 7/30
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.114" (2.89mm)
Jacket Color: Green
Conductor Insulation: Polypropylene (PP)
Jacket (Insulation) Thickness: 0.0150" (0.381mm)
Temperature Range - Operating: -20°C ~ 75°C
Alternative Parts (Cross-Reference): 1172C SL005; 8442 060100; 5500UG U4FC1000; 1172C SL002; 2401C SL005; 5500FE 008U5005500UG 005C1000.; 5500UG-005-C1000; 5500UG005C1000;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL7444-1000
Base Product Number: 5500UG

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 22Awg 1000Ft; Cable Shielding Belden - 87K1350 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 22Awg 1000Ft; Cable Shielding Belden
87K1350
Unshielded Multiconductor Cable 2 Conductor 22Awg 1000Ft; Cable Shielding Belden 87K1350
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 959262-5500UG 005C1000 87K1350
Product Name Cables, Wires - Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 22Awg 1000Ft; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 1368217 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details