Belden Inc. Cable Assembly; Male/Female D-Sub; 36 Position Super Shield; 25 Foot; Chrome 49957A 060S2

Description
D-Subminiature Assembly Shielded Cables, 24 AWG, Chrome PVC Jacket Designed for RS-449 applications exposed to high noise environments. Note: Wiring is point-to-point with shield to connector shell and pin number 1. Molded handles are 100% shielded to assist in FCC compliance and guard against EMI⁄RFI. All connectors are tin-plated and male connectors have detents to allow for a positive shield to ground connection. Wiring is point-to-point with shield to connector shell and pin #1. Jack screw retention on both connectors.
Datasheet
Description
D-Subminiature Assembly Shielded Cables, 24 AWG, Chrome PVC Jacket Designed for RS-449 applications exposed to high noise environments. Note: Wiring is point-to-point with shield to connector shell and pin number 1. Molded handles are 100% shielded to assist in FCC compliance and guard against EMI⁄RFI. All connectors are tin-plated and male connectors have detents to allow for a positive shield to ground connection. Wiring is point-to-point with shield to connector shell and pin #1. Jack screw retention on both connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly; Male/Female D-Sub; 36 Position Super Shield; 25 Foot; Chrome - 70005905 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assembly; Male/Female D-Sub; 36 Position Super Shield; 25 Foot; Chrome
70005905
Cable Assembly; Male/Female D-Sub; 36 Position Super Shield; 25 Foot; Chrome 70005905
D-Subminiature Assembly Shielded Cables, 24 AWG, Chrome PVC Jacket Designed for RS-449 applications exposed to high noise environments. Note: Wiring is point-to-point with shield to connector shell and pin number 1. Molded handles are 100% shielded to assist in FCC compliance and guard against EMI⁄RFI. All connectors are tin-plated and male connectors have detents to allow for a positive shield to ground connection. Wiring is point-to-point with shield to connector shell and pin #1. Jack screw retention on both connectors.

D-Subminiature Assembly Shielded Cables, 24 AWG, Chrome PVC Jacket
Designed for RS-449 applications exposed to high noise environments. Note: Wiring is point-to-point with shield to connector shell and pin number 1.
Molded handles are 100% shielded to assist in FCC compliance and guard against EMI⁄RFI. All connectors are tin-plated and male connectors have detents to allow for a positive shield to ground connection. Wiring is point-to-point with shield to connector shell and pin #1. Jack screw retention on both connectors.

Supplier's Site
Computer Cable, Serial, 25Ft, Chrome; Connector Type A Belden - 87K6221 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 25Ft, Chrome; Connector Type A Belden
87K6221
Computer Cable, Serial, 25Ft, Chrome; Connector Type A Belden 87K6221
COMPUTER CABLE, SERIAL, 25FT, CHROME; Connector Type A:D Sub 37 Position Plug; Connector Type B:D Sub 37 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 25FT, CHROME; Connector Type A:D Sub 37 Position Plug; Connector Type B:D Sub 37 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70005905 87K6221
Product Name Cable Assembly; Male/Female D-Sub; 36 Position Super Shield; 25 Foot; Chrome Computer Cable, Serial, 25Ft, Chrome; Connector Type A Belden
Product Type Serial
Cable Shielding Foil Braid
Cable Length 25 ft (76.2 dm) 24.93 ft (76 dm)
Connector Type D-Sub D Sub 37 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details