Belden Inc. Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden 49725A 060S2

Description
COMPUTER CABLE, SERIAL, 5FT, CHROME; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Chrome; Product Range:-; Colour:ChromeRoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 5FT, CHROME; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Chrome; Product Range:-; Colour:ChromeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden - 87K6214 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden
87K6214
Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden 87K6214
COMPUTER CABLE, SERIAL, 5FT, CHROME; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Chrome; Product Range:-; Colour:ChromeRoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 5FT, CHROME; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Chrome; Product Range:-; Colour:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K6214
Product Name Computer Cable, Serial, 5Ft, Chrome; Connector Type A Belden
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details