CABLE COAXIAL RG-6 18AWG 1000'
COAXIAL CABLE, RG6/U, 18AWG, 305M ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | 135-4694ANH0101000-ND | 41AH2737 |
| Product Name | Coaxial Cables (RF) | Coaxial Cable, Rg6/u, 18Awg, 305M Rohs Compliant Belden |
| Product Category | Cable | |
| Cable Jacket | Low Smoke Zero Halogen (LSZH) | |
| Cable Conductor | Copper, Silver Coated | |
| Cable Shielding | Foil Braid | |
| North American | 18 AWG |