Belden Inc. Multicore Cable, 3 Cond, 8Awg, 1000Ft; Cable Shielding Belden 29504F 0101000

Description
MULTICORE CABLE, 3 COND, 8AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes
Datasheet
Description
MULTICORE CABLE, 3 COND, 8AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable, 3 Cond, 8Awg, 1000Ft; Cable Shielding Belden - 66AH2270 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 8Awg, 1000Ft; Cable Shielding Belden
66AH2270
Multicore Cable, 3 Cond, 8Awg, 1000Ft; Cable Shielding Belden 66AH2270
MULTICORE CABLE, 3 COND, 8AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 8AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66AH2270
Product Name Multicore Cable, 3 Cond, 8Awg, 1000Ft; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Twisted Pair & Multicore Data Cable - 361854 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details