Belden Inc. Multiple Conductor Cables 2412 006A1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30941-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30941-1000-ND
Multiple Conductor Cables BEL30941-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
24AWG Multi-Conductor Enhanced Cat6 Nonbonded Pair; 4 Pair, UL1666 Riser - 70038288 - Allied Electronics, Inc.
Fort Worth, TX, USA
24AWG Multi-Conductor Enhanced Cat6 Nonbonded Pair; 4 Pair, UL1666 Riser
70038288
24AWG Multi-Conductor Enhanced Cat6 Nonbonded Pair; 4 Pair, UL1666 Riser 70038288
Multi-Conductor - Enhanced Category 6 Nonbonded-Pair Cables, sequential footage marking every two feet.

Multi-Conductor - Enhanced Category 6 Nonbonded-Pair Cables, sequential footage marking every two feet.

Supplier's Site
Unshielded Cable Multipair, 4Pair, Cat6E, 23Awg, 1000Ft, 300V; Cable Shielding Belden - 05R6199 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 4Pair, Cat6E, 23Awg, 1000Ft, 300V; Cable Shielding Belden
05R6199
Unshielded Cable Multipair, 4Pair, Cat6E, 23Awg, 1000Ft, 300V; Cable Shielding Belden 05R6199
UNSHIELDED CABLE MULTIPAIR, 4PAIR, CAT6E, 23AWG, 1000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 4PAIR, CAT6E, 23AWG, 1000FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Network Cables Network Cables Cable Assemblies
Product Number BEL30941-1000-ND 70038288 05R6199
Product Name Multiple Conductor Cables 24AWG Multi-Conductor Enhanced Cat6 Nonbonded Pair; 4 Pair, UL1666 Riser Unshielded Cable Multipair, 4Pair, Cat6E, 23Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 6026A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details