Belden Inc. Multiple Conductor Cables 19500 B59250

Description
2 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6198-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6198-250-ND
Multiple Conductor Cables BEL6198-250-ND
2 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

2 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

Buy Now Datasheet
Portable Cordage, Stow, 2 Conductor, 18Awg, 250M, 600V; Cable Shielding Belden - 30H1375 - Newark, An Avnet Company
Chicago, IL, United States
Portable Cordage, Stow, 2 Conductor, 18Awg, 250M, 600V; Cable Shielding Belden
30H1375
Portable Cordage, Stow, 2 Conductor, 18Awg, 250M, 600V; Cable Shielding Belden 30H1375
PORTABLE CORDAGE, STOW, 2 CONDUCTOR, 18AWG, 250M, 600V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Jacket Color:Black RoHS Compliant: Yes

PORTABLE CORDAGE, STOW, 2 CONDUCTOR, 18AWG, 250M, 600V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6198-250-ND 30H1375
Product Name Multiple Conductor Cables Portable Cordage, Stow, 2 Conductor, 18Awg, 250M, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Modular Twisted Pair Cable Assemblies - 1-2317142-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers