Belden Inc. Multiple Conductor Cables 19230 010250

Description
3 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6184-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6184-250-ND
Multiple Conductor Cables BEL6184-250-ND
3 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)

Buy Now Datasheet
Unshielded Multiconductor Cable 3 Conductor 16Awg 250Ft; Cable Shielding Belden - 87K1189 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 16Awg 250Ft; Cable Shielding Belden
87K1189
Unshielded Multiconductor Cable 3 Conductor 16Awg 250Ft; Cable Shielding Belden 87K1189
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6184-250-ND 87K1189
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 3 Conductor 16Awg 250Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-26.5 GHz., 6.56 ft. (2 m) - CBN-2M-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details