Belden Inc. Multiple Conductor Cables 19140 010250

Description
2 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1002-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1002-100-ND
Multiple Conductor Cables BEL1002-100-ND
2 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1002-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1002-50-ND
Multiple Conductor Cables BEL1002-50-ND
2 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)

2 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1002-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1002-250-ND
Multiple Conductor Cables BEL1002-250-ND
2 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

2 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

Buy Now Datasheet
Multiple Conductor Cables - 135-19140010250-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-19140010250-DS-ND
Multiple Conductor Cables 135-19140010250-DS-ND
CABLE 2COND 18AWG BLACK FOOT

CABLE 2COND 18AWG BLACK FOOT

Buy Now Datasheet
CORDAGE, PORTABLE, 2 CONDUCTOR, 18AWG, STRANDED, SVT-2, PVC JACKET, 300V BLACK - 70004166 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORDAGE, PORTABLE, 2 CONDUCTOR, 18AWG, STRANDED, SVT-2, PVC JACKET, 300V BLACK
70004166
CORDAGE, PORTABLE, 2 CONDUCTOR, 18AWG, STRANDED, SVT-2, PVC JACKET, 300V BLACK 70004166
Portable Cordage, Bare Copper Conductor Material, 300 Vrms (Max.) Voltage Rating

Portable Cordage, Bare Copper Conductor Material, 300 Vrms (Max.) Voltage Rating

Supplier's Site
Cordage, Portable, Svt, 2 Conductor, 18Awg, 250Ft, 300V; Cable Shielding Belden - 37F3068 - Newark, An Avnet Company
Chicago, IL, United States
Cordage, Portable, Svt, 2 Conductor, 18Awg, 250Ft, 300V; Cable Shielding Belden
37F3068
Cordage, Portable, Svt, 2 Conductor, 18Awg, 250Ft, 300V; Cable Shielding Belden 37F3068
CORDAGE, PORTABLE, SVT, 2 CONDUCTOR, 18AWG, 250FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

CORDAGE, PORTABLE, SVT, 2 CONDUCTOR, 18AWG, 250FT, 300V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number BEL1002-100-ND 70004166 37F3068
Product Name Multiple Conductor Cables CORDAGE, PORTABLE, 2 CONDUCTOR, 18AWG, STRANDED, SVT-2, PVC JACKET, 300V BLACK Cordage, Portable, Svt, 2 Conductor, 18Awg, 250Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details