Belden Inc. Serial Digital Coax, Sub-miniature, #25 Stranded BC, CMR 1865A

Description
25 AWG stranded (19x37) .021" bare copper conductor, gas-injected foam HDPE insulation, Duofoil®; tinned copper braid shield (95% coverage), PVC jacket.
Datasheet
Description
25 AWG stranded (19x37) .021" bare copper conductor, gas-injected foam HDPE insulation, Duofoil®; tinned copper braid shield (95% coverage), PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Digital Coax, Sub-miniature, #25 Stranded BC, CMR - 1865A - Belden Inc.
St. Louis, MO, United States
Serial Digital Coax, Sub-miniature, #25 Stranded BC, CMR
1865A
Serial Digital Coax, Sub-miniature, #25 Stranded BC, CMR 1865A
25 AWG stranded (19x37) .021" bare copper conductor, gas-injected foam HDPE insulation, Duofoil®; tinned copper braid shield (95% coverage), PVC jacket.

25 AWG stranded (19x37) .021" bare copper conductor, gas-injected foam HDPE insulation, Duofoil®; tinned copper braid shield (95% coverage), PVC jacket.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number 1865A
Product Name Serial Digital Coax, Sub-miniature, #25 Stranded BC, CMR
Cable Type Triaxial
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare Copper - Stranded
Cable Shielding Braid; Foil; Foil + Braid(s)
Unlock Full Specs
to access all available technical data

Similar Products

V75268 - 75 Ohm Coaxial Cable - V75268 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Red
Cable Conductor Silver-plated copper center conductor
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details