Belden Inc. Coaxial Cables (RF) 1855A 0045000

Description
CABLE COAXIAL RG-59 23AWG 5000'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-59 23AWG 5000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 135-1855A0045000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135-1855A0045000-ND
Coaxial Cables (RF) 135-1855A0045000-ND
CABLE COAXIAL RG-59 23AWG 5000'

CABLE COAXIAL RG-59 23AWG 5000'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Coaxial Cables and Triaxial Cables
Product Number 135-1855A0045000-ND
Product Name Coaxial Cables (RF)
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

V73263 - 75 Ohm Coaxial Cable - V73263 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, White (Laser Markable)
Cable Conductor Silver-plated copper center conductor
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details