Belden Inc. Shielded Multiconductor Cable, 2 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden 1518C-1000-B59

Description
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Description
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 19C1664, features a 24 AWG stranded tinned copper conductor with polyolefin insulation. It is designed with individual Beldfoil® shielding providing 100% coverage, along with an overall Beldfoil shield and a 24 AWG tinned copper drain wire. The cable has a total of 64 conductors and is encased in a PVC jacket with a nominal diameter of 0.897 inches. This cable operates within an ambient temperature range of -35°C to +75°C and is rated for a maximum operating voltage of 300V RMS. It has a nominal characteristic impedance of 50 ohms and a nominal DC resistance of 23.3 ohms per 1000 feet at 20°C. The cable is compliant with various standards, including NEC/UL CM and EU RoHS directives, making it suitable for a range of applications requiring reliable shielding and flexibility.

Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 19C1664, features a 24 AWG stranded tinned copper conductor with polyolefin insulation. It is designed with individual Beldfoil® shielding providing 100% coverage, along with an overall Beldfoil shield and a 24 AWG tinned copper drain wire. The cable has a total of 64 conductors and is encased in a PVC jacket with a nominal diameter of 0.897 inches. This cable operates within an ambient temperature range of -35°C to +75°C and is rated for a maximum operating voltage of 300V RMS. It has a nominal characteristic impedance of 50 ohms and a nominal DC resistance of 23.3 ohms per 1000 feet at 20°C. The cable is compliant with various standards, including NEC/UL CM and EU RoHS directives, making it suitable for a range of applications requiring reliable shielding and flexibility.

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 19C1664 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
19C1664
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden 19C1664
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C1664
Product Name Shielded Multiconductor Cable, 2 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details