Belden Inc. Bundled Coaxial Cable Rg59/u 500Ft; Coaxial Cable Type Belden 1505S6 000500

Description
BUNDLED COAXIAL CABLE RG59/U 500FT; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes
Datasheet
Description
BUNDLED COAXIAL CABLE RG59/U 500FT; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bundled Coaxial Cable Rg59/u 500Ft; Coaxial Cable Type Belden - 05M3148 - Newark, An Avnet Company
Chicago, IL, United States
Bundled Coaxial Cable Rg59/u 500Ft; Coaxial Cable Type Belden
05M3148
Bundled Coaxial Cable Rg59/u 500Ft; Coaxial Cable Type Belden 05M3148
BUNDLED COAXIAL CABLE RG59/U 500FT; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes

BUNDLED COAXIAL CABLE RG59/U 500FT; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M3148
Product Name Bundled Coaxial Cable Rg59/u 500Ft; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 6FT Length - 1321017-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
4 suppliers