TE Connectivity RF Cable Assemblies 2081377-3

Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Jack Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RG 174LL
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Jack Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RG 174LL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2081377-3 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2081377-3
RF Cable Assemblies 2081377-3
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Jack Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RG 174LL

Body Features


  • Cable Color : Black
  • Jacket Material : PVC

Dimensions


  • Outside Cable Diameter : 2.8 MM  [.11 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : FAKRA Plug
  • Cable Assembly (End B) : FAKRA Jack
  • Cable Assembly Type : FAKRA to FAKRA
  • Coax Cable Type : RG 174LL
Buy Now Datasheet
Aux Cables - 2868623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aux Cables
2868623
Aux Cables 2868623
TE Connectivity 2081377-3 Coaxial Cable

TE Connectivity 2081377-3 Coaxial Cable

Supplier's Site
Aux Cables - 2868622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aux Cables
2868622
Aux Cables 2868622
TE Connectivity 2081377-3 Coaxial Cable

TE Connectivity 2081377-3 Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - 343-2081377-3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2081377-3-ND
Coaxial Cables (RF) 343-2081377-3-ND
COAX CBL FAKRA TO FAKRA 3.3'

COAX CBL FAKRA TO FAKRA 3.3'

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2081377-3 2868623 343-2081377-3-ND
Product Name RF Cable Assemblies Aux Cables Coaxial Cables (RF)
Application RF RF
Product Type FAKRA Plug
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2479975-1 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers
Coaxial Cables (RF) - 994-1300-00023-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Standards / Certifications RoHS
View Details
RF Cable Assemblies - 1-2441478-0 - TE Connectivity
Specs
Application RF
Product Type 1.0mm Series RF Plug
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers