49 (24.5 Pair) Conductor Multi-Pair Cable Black 18 AWG, 22 AWG Foil 2500' (762.0m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | BEL3135-2500-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |