Belden Inc. Type TX Thermocouple 1117A

Description
Type TX Thermocouple, 1 Pair 16AWG (Solid) OFHC+Constantan, FEP Insulation Blu, Red Color Code, Overall Beldfoil® Shield, Blue FEP Outer Jacket, PLTC CL2P 200C SUN RES
Datasheet
Description
Type TX Thermocouple, 1 Pair 16AWG (Solid) OFHC+Constantan, FEP Insulation Blu, Red Color Code, Overall Beldfoil® Shield, Blue FEP Outer Jacket, PLTC CL2P 200C SUN RES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type TX Thermocouple - 1117A - Belden Inc.
St. Louis, MO, United States
Type TX Thermocouple
1117A
Type TX Thermocouple 1117A
Type TX Thermocouple, 1 Pair 16AWG (Solid) OFHC+Constantan, FEP Insulation Blu, Red Color Code, Overall Beldfoil® Shield, Blue FEP Outer Jacket, PLTC CL2P 200C SUN RES

Type TX Thermocouple, 1 Pair 16AWG (Solid) OFHC+Constantan, FEP Insulation Blu, Red Color Code, Overall Beldfoil® Shield, Blue FEP Outer Jacket, PLTC CL2P 200C SUN RES

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Thermocouple Wire
Product Number 1117A
Product Name Type TX Thermocouple
Thermocouple Type T
Gauge 16 Gauge
Pairs / Elements 2
Unlock Full Specs
to access all available technical data

Similar Products

RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details