Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PATCH PANELS
BELDEN UNIVERSAL
AX106902 -- RJ PATCH PANELS
Belden Universal
RJ Patch Panels
AX106902
Description
Belden AX106902 Keystone Patch Panel
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Belden AX106902 Keystone Patch Panel
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
RJ Patch Panels
1763678
RJ Patch Panels
1763678
Belden AX106902 Keystone Patch Panel
Belden AX106902 Keystone Patch Panel
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Patch Panels
Product Number
1763678
Product Name
RJ Patch Panels
Port Type
RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
Adapter Patch Panel, 32 x 2.92 mm (f-f), DC - 40 GHz, 2U
ZT-32KFFL-KF50
View Details
RS Components, Ltd.
RJ Patch Panels
7918510
Specs
Port Type
RJ Type (Modular) Connector
Ports
16
Height in U
1
View Details
Tripp Lite by Eaton
48-Port 2U Rack-Mount Cat6/Cat5 110 Patch Panel, 568B, RJ45 Ethernet, TAA
N252-048
Specs
Port Type
RJ Type (Modular) Connector; Insulation Displacement Contact (
IDC
)
Ports
48
Height in U
2
View Details
3
suppliers
Computer Network Accessories, Inc.
96 Port Cat5e Patch Panel
43-696
View Details