Tripp Lite by Eaton 48-Port 2U Rack-Mount Cat6/Cat5 110 Patch Panel, 568B, RJ45 Ethernet, TAA N252-048

Description
Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Category 6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 48 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in wide, 2U High, panel design will save you valuable space in on the rack. Features Cat6 UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19" rack ( 2U High )
Request a Quote Datasheet
Description
Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Category 6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 48 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in wide, 2U High, panel design will save you valuable space in on the rack. Features Cat6 UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19" rack ( 2U High )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
48-Port 2U Rack-Mount Cat6/Cat5 110 Patch Panel, 568B, RJ45 Ethernet, TAA - N252-048 - Tripp Lite by Eaton
Chicago, IL, United States
48-Port 2U Rack-Mount Cat6/Cat5 110 Patch Panel, 568B, RJ45 Ethernet, TAA
N252-048
48-Port 2U Rack-Mount Cat6/Cat5 110 Patch Panel, 568B, RJ45 Ethernet, TAA N252-048
Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Category 6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 48 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in wide, 2U High, panel design will save you valuable space in on the rack. Features Cat6 UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19" rack ( 2U High )

Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Category 6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 48 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in wide, 2U High, panel design will save you valuable space in on the rack.

Features

  • Cat6
  • UL approved
  • Ports clearly numbered both on front and back
  • Labels on front enable each port to be named
  • Color coded label on back offers both EIA/TIA 568A & 568B wiring
  • Metal frame
  • EIA/TIA 2/32 spacing
  • Rack mountable on a 19" rack ( 2U High )
Supplier's Site
Patchbay, Jack Panels - TL1505-ND - DigiKey
Thief River Falls, MN, United States
Patchbay, Jack Panels
TL1505-ND
Patchbay, Jack Panels TL1505-ND
PANEL PATCH CAT6 RACK 48 PORT

PANEL PATCH CAT6 RACK 48 PORT

Buy Now Datasheet
Patch Panel, Cat6/6A, 48Port, 2U; Connector Type Eaton Tripp Lite - 53M1592 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Cat6/6A, 48Port, 2U; Connector Type Eaton Tripp Lite
53M1592
Patch Panel, Cat6/6A, 48Port, 2U; Connector Type Eaton Tripp Lite 53M1592
PATCH PANEL, CAT6/6A, 48PORT, 2U; Connector Type:Cat6 Patch Panel; Product Range:-; No. of Ports:48Ports; LAN Category:Cat6, Cat6a; Rack U Height:2U RoHS Compliant: Yes

PATCH PANEL, CAT6/6A, 48PORT, 2U; Connector Type:Cat6 Patch Panel; Product Range:-; No. of Ports:48Ports; LAN Category:Cat6, Cat6a; Rack U Height:2U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Patch Panels Patch Panels Patch Panels
Product Number N252-048 TL1505-ND 53M1592
Product Name 48-Port 2U Rack-Mount Cat6/Cat5 110 Patch Panel, 568B, RJ45 Ethernet, TAA Patchbay, Jack Panels Patch Panel, Cat6/6A, 48Port, 2U; Connector Type Eaton Tripp Lite
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC) RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Fiber Patch Panel - PFPP-24SC-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; UPC
Ports 24
Height in U 2
View Details