POWER CORD, NEMA 5-15P-IEC 320 C13, 25FT; Connector to Connector:NEMA 5-15P to IEC 320 C13; Cable Length - Metric:7.6m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:PC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 85AJ1000 |
| Product Name | Power Cord, Nema 5-15P-Iec 320 C13, 25Ft; Connector To Connector Bel |
| Approvals | RoHS |