Cinch Connectivity Solutions Attenuators M3933/25-41S

Description
RF Attenuators 15dB 0 Hz ~ 12.4 GHz 50 Ohms 2W SMA In-Line Module
Description
RF Attenuators 15dB 0 Hz ~ 12.4 GHz 50 Ohms 2W SMA In-Line Module
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/25-41S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/25-41S
Attenuators M3933/25-41S
RF Attenuators 15dB 0 Hz ~ 12.4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 15dB 0 Hz ~ 12.4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
M3933/25-41S
RF and Wireless - Attenuators M3933/25-41S
RF ATTENUATOR 15DB 50OHM SMA

RF ATTENUATOR 15DB 50OHM SMA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number M3933/25-41S M3933/25-41S
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o203000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-BW-N30W50+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
Fixed Attenuators - NFA1830 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details