26500 7C 7#16 S TH RECP WC
CIRCULAR, RECEPTACLE, 14-7S, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | BACC63BV14F7S8 | 66T2486 |
| Product Name | MIL Spec Connector - MIL-C-26500 | Circular, Receptacle, 14-7S, Wall Mount; Product Range Cinch Connectivity Solutions |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |