Cinch Connectivity Solutions Box Components 5810130095

Description
ENCL. MODICE MINIME W/ VENT
Datasheet
Description
ENCL. MODICE MINIME W/ VENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Components - 5810130095 - ODG (Origin Data Global)
Shenzhen, China
Box Components
5810130095
Box Components 5810130095
ENCL. MODICE MINIME W/ VENT

ENCL. MODICE MINIME W/ VENT

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number 5810130095
Product Name Box Components
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details