Cinch Connectivity Solutions Coaxial Cables (RF) 415-0082-012

Description
"Cable Assembly Coaxial SMA to SMA Hand Formable .141 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA Hand Formable .141 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - J837-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
J837-ND
Coaxial Cables (RF) J837-ND
"Cable Assembly Coaxial SMA to SMA Hand Formable .141 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA Hand Formable .141 12.00"" (304.80mm)"

Buy Now Datasheet
Downers Grove, IL, United States
RF Standard Cable Assembly
415-0082-012
RF Standard Cable Assembly 415-0082-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 415-0082-012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
415-0082-012
RF Cable Assemblies 415-0082-012
RF Cable Assemblies STR PLUG-STR PLUG .141 12" CABLE

RF Cable Assemblies STR PLUG-STR PLUG .141 12" CABLE

Buy Now Datasheet
cable assembly,hand formable sma str plug to sma str plug,0.141 sr cable,12 inch - 70090344 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable assembly,hand formable sma str plug to sma str plug,0.141 sr cable,12 inch
70090344
cable assembly,hand formable sma str plug to sma str plug,0.141 sr cable,12 inch 70090344
cable assembly,hand formable sma str plug to sma str plug,0.141 sr cable,12 inch

cable assembly,hand formable sma str plug to sma str plug,0.141 sr cable,12 inch

Supplier's Site
Coaxial Cable, 12In, Gray; Connector Type A Johnson Cinch Connectivity - 84K8055 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 12In, Gray; Connector Type A Johnson Cinch Connectivity
84K8055
Coaxial Cable, 12In, Gray; Connector Type A Johnson Cinch Connectivity 84K8055
COAXIAL CABLE, 12IN, GRAY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.141 Hand Formable; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Grey RoHS Compliant: Yes

COAXIAL CABLE, 12IN, GRAY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.141 Hand Formable; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 415-0082-012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
415-0082-012
Cable Assemblies - Coaxial Cables (RF) 415-0082-012
CBL ASSY SMA PLUG TO PLUG 12"

CBL ASSY SMA PLUG TO PLUG 12"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number J837-ND 415-0082-012 415-0082-012 70090344 84K8055 415-0082-012
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies cable assembly,hand formable sma str plug to sma str plug,0.141 sr cable,12 inch Coaxial Cable, 12In, Gray; Connector Type A Johnson Cinch Connectivity Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 30 AWG Cable Assembly, 750mm, double-end, Latches - G125-MC31205L4-0750M - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug to XK Mini-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details