Cinch Connectivity Solutions Coaxial Cable 415-0059-036

Description
SMA Straight Plug to N Straigh
Request a Quote Datasheet
Description
SMA Straight Plug to N Straigh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable
415-0059-036
Coaxial Cable 415-0059-036
SMA Straight Plug to N Straigh

SMA Straight Plug to N Straigh

Buy Now
Coaxial Cables (RF) - J6736-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
J6736-ND
Coaxial Cables (RF) J6736-ND
"Cable Assembly Coaxial SMA to N-Type RG-58 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to N-Type RG-58 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 415-0059-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
415-0059-036
RF Standard Cable Assembly 415-0059-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 415-0059-036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
415-0059-036
RF Cable Assemblies 415-0059-036
RF Cable Assemblies SMA TO N PLGS 36"

RF Cable Assemblies SMA TO N PLGS 36"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 415-0059-036 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
415-0059-036
Cable Assemblies - Coaxial Cables (RF) 415-0059-036
CBL ASSY SMA-NTYPE PLUG-PLUG 36"

CBL ASSY SMA-NTYPE PLUG-PLUG 36"

Supplier's Site
Cable Assy; 36 in.; RG-58; Non Booted - 70090132 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 36 in.; RG-58; Non Booted
70090132
Cable Assy; 36 in.; RG-58; Non Booted 70090132
50 Ohms Impedance, Straight Plug to N Straight Plug SMA Cable Assemblies 50 Ohms impedance 12.4 GHz frequency 335 V (RMS) working voltage 1000 V (RMS) dielectric withstanding voltage SMA straight plug to N straight plug.

50 Ohms Impedance, Straight Plug to N Straight Plug SMA Cable Assemblies

  • 50 Ohms impedance
  • 12.4 GHz frequency
  • 335 V (RMS) working voltage
  • 1000 V (RMS) dielectric withstanding voltage
    SMA straight plug to N straight plug.
Supplier's Site
Coaxial Cable Assembly; Connector Type A Johnson Cinch Connectivity - 22H5826 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Johnson Cinch Connectivity
22H5826
Coaxial Cable Assembly; Connector Type A Johnson Cinch Connectivity 22H5826
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 415-0059-036 J6736-ND 415-0059-036 415-0059-036 415-0059-036 70090132 22H5826
Product Name Coaxial Cable Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Cable Assy; 36 in.; RG-58; Non Booted Coaxial Cable Assembly; Connector Type A Johnson Cinch Connectivity
Application RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 2.95 ft (9 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data