Cinch Connectivity Solutions Coaxial Cables (RF) 415-0037-060

Description
"Cable Assembly Coaxial BNC to SMA RG-58 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to SMA RG-58 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - J10117-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
J10117-ND
Coaxial Cables (RF) J10117-ND
"Cable Assembly Coaxial BNC to SMA RG-58 60.0"" (1.5m) 5.0'"

"Cable Assembly Coaxial BNC to SMA RG-58 60.0"" (1.5m) 5.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 415-0037-060 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
415-0037-060
RF Standard Cable Assembly 415-0037-060
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 415-0037-060 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
415-0037-060
RF Cable Assemblies 415-0037-060
RF Cable Assemblies SMA TO BNC ST PLGS RG-58 60"

RF Cable Assemblies SMA TO BNC ST PLGS RG-58 60"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 415-0037-060 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
415-0037-060
Cable Assemblies - Coaxial Cables (RF) 415-0037-060
CBL ASSY BNC-SMA PLUG-PLUG 5'

CBL ASSY BNC-SMA PLUG-PLUG 5'

Supplier's Site
Rf Cable Assembly, Sma-Bnc Plug, 5Ft; Connector Type A Johnson Cinch Connectivity - 22H5718 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma-Bnc Plug, 5Ft; Connector Type A Johnson Cinch Connectivity
22H5718
Rf Cable Assembly, Sma-Bnc Plug, 5Ft; Connector Type A Johnson Cinch Connectivity 22H5718
RF CABLE ASSEMBLY, SMA-BNC PLUG, 5FT; Connector Type A:SMA Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:- RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA-BNC PLUG, 5FT; Connector Type A:SMA Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number J10117-ND 415-0037-060 415-0037-060 415-0037-060 22H5718
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable Assembly, Sma-Bnc Plug, 5Ft; Connector Type A Johnson Cinch Connectivity
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; SMA Straight Plug
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 5 ft (15.24 dm) 4.99 ft (15.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC11068L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
1/4″ Phone Plug to Miniature Alligator Clips, Audio Test Cable - 2529M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details