Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial MCX to MCX RG-178 24.00"" (609.60mm)"
COAXIAL CABLE ASSEMBLY; Connector to Connector:90° MCX Plug to 90° MCX Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:White; Product Range:-; Cable Length:24" RoHS Compliant: Yes
CBL ASSY MCX PLUG TO PLUG 24"
RF Cable Assemblies R/A PLUGS 178 24"
cable assembly,mcx right angle plug to mcx right angle plug,rg178 cable,24 inch
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 415-0015-024 | J2324-ND | 22H5586 | 415-0015-024 | 415-0015-024 | 70090273 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Coaxial Cable Assembly; Connector To Connector Johnson Cinch Connectivity | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | cable assembly,mcx right angle plug to mcx right angle plug,rg178 cable,24 inch |
| Application | RF | RF | RF | |||
| Cable Length | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) | |
| Gender | Male-Male | |||||
| Cable Type | Coaxial | Coaxial | Coaxial |