Beijer Electronics HMI Panel Beijer Electronics X2 base 7 v2 HP - 630009510 630009510

Description
The Beijer High Performance HMI Panel X2 Base 7 v2 630009510 has a 7" TFT -LCD display. The operator panels are developed to satisfy the demands of human-machine communication. Built-in functions such as displaying and controlling text, dynamic indication, time channels, alarm and recipe handling are included. The 630009510 operator panel works primarily in an object-oriented way, making it easy to understand and use. Configuration is carried out on a PC using iX Developer software. The project can then be transferred and stored in the operator panel itself. Various types of automation equipment such as PLCs, servos or drives can be connected to the 630009510 operator panel.
Description
The Beijer High Performance HMI Panel X2 Base 7 v2 630009510 has a 7" TFT -LCD display. The operator panels are developed to satisfy the demands of human-machine communication. Built-in functions such as displaying and controlling text, dynamic indication, time channels, alarm and recipe handling are included. The 630009510 operator panel works primarily in an object-oriented way, making it easy to understand and use. Configuration is carried out on a PC using iX Developer software. The project can then be transferred and stored in the operator panel itself. Various types of automation equipment such as PLCs, servos or drives can be connected to the 630009510 operator panel.

Suppliers

Company
Product
Description
Supplier Links
HMI Panel Beijer Electronics X2 base 7 v2 HP - 630009510 -  - Automation24, Inc.
King of Prussia, PA, United States
HMI Panel Beijer Electronics X2 base 7 v2 HP - 630009510
HMI Panel Beijer Electronics X2 base 7 v2 HP - 630009510
The Beijer High Performance HMI Panel X2 Base 7 v2 630009510 has a 7" TFT -LCD display. The operator panels are developed to satisfy the demands of human-machine communication. Built-in functions such as displaying and controlling text, dynamic indication, time channels, alarm and recipe handling are included. The 630009510 operator panel works primarily in an object-oriented way, making it easy to understand and use. Configuration is carried out on a PC using iX Developer software. The project can then be transferred and stored in the operator panel itself. Various types of automation equipment such as PLCs, servos or drives can be connected to the 630009510 operator panel.

The Beijer High Performance HMI Panel X2 Base 7 v2 630009510 has a 7" TFT -LCD display. The operator panels are developed to satisfy the demands of human-machine communication. Built-in functions such as displaying and controlling text, dynamic indication, time channels, alarm and recipe handling are included. The 630009510 operator panel works primarily in an object-oriented way, making it easy to understand and use. Configuration is carried out on a PC using iX Developer software. The project can then be transferred and stored in the operator panel itself. Various types of automation equipment such as PLCs, servos or drives can be connected to the 630009510 operator panel.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Touch Screen Displays
Product Name HMI Panel Beijer Electronics X2 base 7 v2 HP - 630009510
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-5.7AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 3.98 inch (101 mm)
View Details
3 suppliers