BEHRINGER USA Pa Speaker W/12 Woofer, 600W; Product Range Behringer VS1220F

Description
PA SPEAKER W/12" WOOFER, 600W; Product Range:EUROLIVE Series; Frequency Response Max:20kHz; Frequency Response Min:55Hz; Impedance:8ohm; Power Rating RMS:150W; Sensitivity (dB):93dB; Transducer Function:Speaker
Datasheet
Description
PA SPEAKER W/12" WOOFER, 600W; Product Range:EUROLIVE Series; Frequency Response Max:20kHz; Frequency Response Min:55Hz; Impedance:8ohm; Power Rating RMS:150W; Sensitivity (dB):93dB; Transducer Function:Speaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pa Speaker W/12 Woofer, 600W; Product Range Behringer - 54X8251 - Newark, An Avnet Company
Chicago, IL, United States
Pa Speaker W/12 Woofer, 600W; Product Range Behringer
54X8251
Pa Speaker W/12 Woofer, 600W; Product Range Behringer 54X8251
PA SPEAKER W/12" WOOFER, 600W; Product Range:EUROLIVE Series; Frequency Response Max:20kHz; Frequency Response Min:55Hz; Impedance:8ohm; Power Rating RMS:150W; Sensitivity (dB):93dB; Transducer Function:Speaker

PA SPEAKER W/12" WOOFER, 600W; Product Range:EUROLIVE Series; Frequency Response Max:20kHz; Frequency Response Min:55Hz; Impedance:8ohm; Power Rating RMS:150W; Sensitivity (dB):93dB; Transducer Function:Speaker

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 54X8251
Product Name Pa Speaker W/12 Woofer, 600W; Product Range Behringer
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 102745 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
Speakers - 2603-CAC25-02W100-10-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details