BEHRINGER USA Bi-Amped Studio Monitor, 150W, 8; Supply Voltage Vac Behringer K8

Description
BI-AMPED STUDIO MONITOR, 150W, 8"; Supply Voltage VAC:-; Frequency Response Min:-; Frequency Response Max:-; External Height:-; External Width:-; External Depth:-; Product Range:NEKKST Series; Plug Type:
Datasheet
Description
BI-AMPED STUDIO MONITOR, 150W, 8"; Supply Voltage VAC:-; Frequency Response Min:-; Frequency Response Max:-; External Height:-; External Width:-; External Depth:-; Product Range:NEKKST Series; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bi-Amped Studio Monitor, 150W, 8; Supply Voltage Vac Behringer - 60AC6612 - Newark, An Avnet Company
Chicago, IL, United States
Bi-Amped Studio Monitor, 150W, 8; Supply Voltage Vac Behringer
60AC6612
Bi-Amped Studio Monitor, 150W, 8; Supply Voltage Vac Behringer 60AC6612
BI-AMPED STUDIO MONITOR, 150W, 8"; Supply Voltage VAC:-; Frequency Response Min:-; Frequency Response Max:-; External Height:-; External Width:-; External Depth:-; Product Range:NEKKST Series; Plug Type:

BI-AMPED STUDIO MONITOR, 150W, 8"; Supply Voltage VAC:-; Frequency Response Min:-; Frequency Response Max:-; External Height:-; External Width:-; External Depth:-; Product Range:NEKKST Series; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 60AC6612
Product Name Bi-Amped Studio Monitor, 150W, 8; Supply Voltage Vac Behringer
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speakers - 526787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
Speakers - 2603-CS14-00P100-04-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
Weight 2.00 g (0.07 oz)
View Details