BEHRINGER USA 15 Active 2-Way Pa Speaker With Integrated Mixer; Supply Voltage Vac Behringer B115D

Description
15" Active 2-Way PA Speaker with Integrated Mixer; Supply Voltage VAC:240V; Frequency Response Min:45Hz; Frequency Response Max:20kHz; External Height:713mm; External Width:427mm; External Depth:313mm; Product Range:-; Plug Type:
Datasheet
Description
15" Active 2-Way PA Speaker with Integrated Mixer; Supply Voltage VAC:240V; Frequency Response Min:45Hz; Frequency Response Max:20kHz; External Height:713mm; External Width:427mm; External Depth:313mm; Product Range:-; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 Active 2-Way Pa Speaker With Integrated Mixer; Supply Voltage Vac Behringer - 78Y7186 - Newark, An Avnet Company
Chicago, IL, United States
15 Active 2-Way Pa Speaker With Integrated Mixer; Supply Voltage Vac Behringer
78Y7186
15 Active 2-Way Pa Speaker With Integrated Mixer; Supply Voltage Vac Behringer 78Y7186
15" Active 2-Way PA Speaker with Integrated Mixer; Supply Voltage VAC:240V; Frequency Response Min:45Hz; Frequency Response Max:20kHz; External Height:713mm; External Width:427mm; External Depth:313mm; Product Range:-; Plug Type:

15" Active 2-Way PA Speaker with Integrated Mixer; Supply Voltage VAC:240V; Frequency Response Min:45Hz; Frequency Response Max:20kHz; External Height:713mm; External Width:427mm; External Depth:313mm; Product Range:-; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 78Y7186
Product Name 15 Active 2-Way Pa Speaker With Integrated Mixer; Supply Voltage Vac Behringer
Frequency Response 45 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 102744 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.1500 watts
Impedance 100 ohms
View Details
Speakers - 2603-CS15-00S80-04-1TR-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details