PGV
Beamex® PG-Series of Calibration Pumps
Vacuum Generator 0 ... – 0.95 BAR / 0 ... – 13.7 PSI
The PGV is a new highly efficient vacuum pump generating vacuum quickly using a pulling action. The extensive volume control provides fine adjustment of generated vacuum. The compact, sturdy and lightweight construction is designed for use in tough field environments.
Standard:
Optional:
| Beamex Oy Ab | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | PGV |
| Product Name | PG-Series Calibration Pumps |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Scientific; Calibration |
| Ultimate Vacuum | 0.0 to -708 torr (29.9 to 2.0 in Hg vac) |