SENSOR PROX INDUCTIVE 12MM CYL
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 1882-1040990-ND | 2093585 |
| Product Name | Proximity Sensors - Industrial | Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor |
| Switching Frequency | 1 kHz | |
| Operating Temperature | -13 to 167 F (-25 to 75 C) | |
| Switch Type | Normally Open | Normally Open |
| Electrical Connection | Connector |