Gurley Precision Instruments Magnetic Rotary Encoder M122-S

Description
The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package. The three models share these features: - Shafted & non-contact, frictionless; bi-directional - Maximum rotating speed: 30,000 RPM for blind shaft; 20,000 RPM for shaft - Protection: IP53 to IP64 standard (IP 68 optional) - Shock: 1000 m/s2; 6 ms, ½ sine - Vibration: 100 m/s2; 55 to 2,000 Hz - 22-mm body Models Available: M122-S - Synchro-serial interface (SSI) to 13 bits M122-I - Incremental 8192 counts/rev (after quadrature decode) M122-A - Analog (one SIN and COS wave over 360)
Request a Quote Datasheet
Description
The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package. The three models share these features: - Shafted & non-contact, frictionless; bi-directional - Maximum rotating speed: 30,000 RPM for blind shaft; 20,000 RPM for shaft - Protection: IP53 to IP64 standard (IP 68 optional) - Shock: 1000 m/s2; 6 ms, ½ sine - Vibration: 100 m/s2; 55 to 2,000 Hz - 22-mm body Models Available: M122-S - Synchro-serial interface (SSI) to 13 bits M122-I - Incremental 8192 counts/rev (after quadrature decode) M122-A - Analog (one SIN and COS wave over 360)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Rotary Encoder - M122-S - Gurley Precision Instruments
Troy, NY, USA
Magnetic Rotary Encoder
M122-S
Magnetic Rotary Encoder M122-S
The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package. The three models share these features: - Shafted & non-contact, frictionless; bi-directional - Maximum rotating speed: 30,000 RPM for blind shaft; 20,000 RPM for shaft - Protection: IP53 to IP64 standard (IP 68 optional) - Shock: 1000 m/s2; 6 ms, ½ sine - Vibration: 100 m/s2; 55 to 2,000 Hz - 22-mm body Models Available: M122-S - Synchro-serial interface (SSI) to 13 bits M122-I - Incremental 8192 counts/rev (after quadrature decode) M122-A - Analog (one SIN and COS wave over 360)

The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package. The three models share these features:

- Shafted & non-contact, frictionless; bi-directional

- Maximum rotating speed: 30,000 RPM for blind shaft; 20,000 RPM for shaft

- Protection: IP53 to IP64 standard (IP 68 optional)

- Shock: 1000 m/s2; 6 ms, ½ sine

- Vibration: 100 m/s2; 55 to 2,000 Hz

- 22-mm body

Models Available:

  • M122-S - Synchro-serial interface (SSI) to 13 bits
  • M122-I - Incremental 8192 counts/rev (after quadrature decode)
  • M122-A - Analog (one SIN and COS wave over 360)
Supplier's Site Datasheet

Technical Specifications

  Gurley Precision Instruments
Product Category Rotary Encoders
Product Number M122-S
Product Name Magnetic Rotary Encoder
Encoder Technology Magnetic
Encoder Type Absolute
Absolute Encoder Output Code Binary
Output Signal Serial
Resolution 13 bits
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Rotary Encoder - M122-A - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Voltage; Current
View Details
Modular Incremental Encoder - 9710VA - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Modular Kit
Features Hollow Shaft
View Details
Miniature Absolute Encoder - A19 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Absolute Encoder Output Code Gray; Binary
View Details
Absolute Encoder with SSI Output - A23S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Multiturn
Features Programmable
View Details