Baumer IVO GmbH & Co. KG Proximity Switch IFRM 12P1702/L

Description
INDUCTIVE PROXIMITY SWITCH, 4 MM SENSING DISTANCE, 6-36 VDC, 200 MA, 2 KHZ, PNP, N/O, RED LED INDICATOR, 2 M CABLE LENGTH, CYLINDRICAL THREADED, -25 TO +75 DEGREES C, IP67, (10214390). FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SWITCH, 4 MM SENSING DISTANCE, 6-36 VDC, 200 MA, 2 KHZ, PNP, N/O, RED LED INDICATOR, 2 M CABLE LENGTH, CYLINDRICAL THREADED, -25 TO +75 DEGREES C, IP67, (10214390). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 398772 - Radwell International
Willingboro, NJ, United States
Proximity Switch
398772
Proximity Switch 398772
INDUCTIVE PROXIMITY SWITCH, 4 MM SENSING DISTANCE, 6-36 VDC, 200 MA, 2 KHZ, PNP, N/O, RED LED INDICATOR, 2 M CABLE LENGTH, CYLINDRICAL THREADED, -25 TO +75 DEGREES C, IP67, (10214390). FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SWITCH, 4 MM SENSING DISTANCE, 6-36 VDC, 200 MA, 2 KHZ, PNP, N/O, RED LED INDICATOR, 2 M CABLE LENGTH, CYLINDRICAL THREADED, -25 TO +75 DEGREES C, IP67, (10214390). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 398772
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1278-6-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal universal controller for industrial applications - confocalDT IFC2421MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details