Baumer Electric AG Photoelectric FSCK 07D9601/KS35A

Description
SENSOR, THROUGH-BEAM, EMITTER, 2M RANGE, PULSED RED LED, FLYLEAD CONNECTOR M8 4 PIN, L=200 MM, . FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, THROUGH-BEAM, EMITTER, 2M RANGE, PULSED RED LED, FLYLEAD CONNECTOR M8 4 PIN, L=200 MM, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 11482982 - Radwell International
Willingboro, NJ, United States
Photoelectric
11482982
Photoelectric 11482982
SENSOR, THROUGH-BEAM, EMITTER, 2M RANGE, PULSED RED LED, FLYLEAD CONNECTOR M8 4 PIN, L=200 MM, . FREE 2 YEAR RADWELL WARRANTY

SENSOR, THROUGH-BEAM, EMITTER, 2M RANGE, PULSED RED LED, FLYLEAD CONNECTOR M8 4 PIN, L=200 MM, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 11482982
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A17201LUBATN-I1TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX4088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-10 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.97 to 2.36 inch (50 to 60 mm)
Switching Frequency 0.1000 to 25 kHz
View Details