Baumer Ltd. Tension/Compression Load Cells DLRx L003

Description
Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3% • Nominal force 10...100 kN • Output signal ±10 V / 4 ... 20 mA • Protection class IP 65 • Load transmission tension / compression
Datasheet
Description
Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3% • Nominal force 10...100 kN • Output signal ±10 V / 4 ... 20 mA • Protection class IP 65 • Load transmission tension / compression
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tension/Compression Load Cells - DLRx L003 - Baumer Ltd.
Southington, CT, USA
Tension/Compression Load Cells
DLRx L003
Tension/Compression Load Cells DLRx L003
Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3% • Nominal force 10...100 kN • Output signal ±10 V / 4 ... 20 mA • Protection class IP 65 • Load transmission tension / compression

Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing.

• Characteristic curve deviation 0,3%
• Nominal force 10...100 kN
• Output signal ±10 V / 4 ... 20 mA
• Protection class IP 65
• Load transmission tension / compression

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Force and Load Sensors
Product Number DLRx L003
Product Name Tension/Compression Load Cells
Force Rating 0.0 to 22480 lbs (0.0 to 10195 kg)
Accuracy 0.30 ±% Full Scale
Force Measured Tension; Compression
Package Pancake
Unlock Full Specs
to access all available technical data

Similar Products

0.12 lb/ 50 g/0.5 N Force Gauge - M3-012 - Transcat, Inc.
Specs
Force Rating 0.1200 lbs (0.0544 kg)
Device Gauge / Indicator
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Gauges - 1925894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details