Sensata Technologies MHM5 Interbus Absolute Multi-Turn Encoder

Description
MHM5, standard encoder Ø58mm with Interbus interface: Robust and compact design Solid shaft version Ø 06 mm, servo flange Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorisation of the number of turns by gears Resolution: 13 bits = 8192 steps/turn Number of Turns: 12 bits = 4096 turns Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology
Request a Quote Datasheet
Description
MHM5, standard encoder Ø58mm with Interbus interface: Robust and compact design Solid shaft version Ø 06 mm, servo flange Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorisation of the number of turns by gears Resolution: 13 bits = 8192 steps/turn Number of Turns: 12 bits = 4096 turns Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHM5 Interbus Absolute Multi-Turn Encoder -  - Sensata Technologies
Attleboro, MA, United States
MHM5 Interbus Absolute Multi-Turn Encoder
MHM5 Interbus Absolute Multi-Turn Encoder
MHM5, standard encoder Ø58mm with Interbus interface: Robust and compact design Solid shaft version Ø 06 mm, servo flange Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorisation of the number of turns by gears Resolution: 13 bits = 8192 steps/turn Number of Turns: 12 bits = 4096 turns Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology

MHM5, standard encoder Ø58mm with Interbus interface:

  • Robust and compact design
  • Solid shaft version Ø 06 mm, servo flange
  • Precision ball bearings with sealing flange
  • High temperatures performances –40°C … +85°C
  • Code disc made of unbreakable and durable plastic
  • Mechanical memorisation of the number of turns by gears
  • Resolution: 13 bits = 8192 steps/turn
  • Number of Turns: 12 bits = 4096 turns
  • Polarity inversion and short circuit protection
  • Highly integrated circuit in SMD-technology
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name MHM5 Interbus Absolute Multi-Turn Encoder
Encoder Type Absolute; Multiturn
Unlock Full Specs
to access all available technical data

Similar Products