Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PROTECTIVE PACKAGING
BAUMANN PAPER CO., INC.
402-140 --
Baumann Paper Co., Inc.
402-140
Description
Bubble Wrap Bag. 17.5" x 26" with 1" Lip.
Baumann Paper Co., Inc.
Done
Description
Bubble Wrap Bag. 17.5" x 26" with 1" Lip.
Suppliers
Company
Product
Description
Supplier Links
Baumann Paper Co., Inc.
Lexington, KY, USA
402-140
402-140
Bubble Wrap Bag. 17.5" x 26" with 1" Lip.
Bubble Wrap Bag. 17.5" x 26" with 1" Lip.
Supplier's Site
Technical Specifications
Baumann Paper Co., Inc.
Product Category
Protective Packaging
Product Number
402-140
Protective Packaging / Dunnage
Bubble Wrap / Foam
Unlock Full Specs
to access all available technical data
Similar Products
Custom Made Boxes, Inc.
12" x 11 1/2"- Self-Seal Bubble Pouches
BOB1211
Specs
Protective Packaging / Dunnage
Bubble Wrap / Foam
View Details
Practical Packaging Solutions
AirPouch® EZ-Tear Pillow
EZ 80803020 VP
Specs
Protective Packaging / Dunnage
Air Pillows
Maximum Dimension
8 inch (203 mm)
View Details
Zotefoams, Inc.
Packaging Foam
Specs
Protective Packaging / Dunnage
Foam-in-Place; Packaging Insert; Molded Packaging
Material Type
Foam
Features
Dielectric Insulation; Thermal Insulation
View Details
FSI
Packaging Spray Foam
Specs
Protective Packaging / Dunnage
Foam-in-Place
Material Type
Plastic
View Details