Baumann Paper Co., Inc. Datasheets for Protective Packaging

Protective packaging is packaging that is designed and constructed of materials to protect the goods from atmospheric, magnetic, electrostatic, vibration or shock damage. There are many different types of protective packaging including air pillows, angle or edge board, bubble wrap or foam packaging, partition, corrugated wrapping, cradle, foam-in-place, packaging insert, packing peanuts, panels, trays, and void fillers.
Protective Packaging: Learn more

Product Name Notes
#6 BUBBLE MAILER.
BUBBLE MAILER.
BUBBLE WRAP 48 C250' 1/2. CPI (JIM MILLER).
Bubble Wrap Bag. 17.5" x 26" with 1" Lip.
Corrugated Flex Wrap. 15" x 250 Feet. B-Flute Singleface.
Corrugated Flex Wrap. 18" x 250 Feet. B-Flute Singleface.
Corrugated Flex Wrap. 19.5" x 250 Feet. B-Flute Singleface.
Corrugated Flex Wrap. 24" x 250 Feet. B-Flute Singleface.
Corrugated Flex Wrap. 36" x 250 Feet. B-Flute Singleface.
Corrugated Flex Wrap. 48" x 250 Feet. B-Flute Singleface.
Corrugated Flex Wrap. 6" x 250 Feet. B-Flute Singleface.
Corrugated Flex Wrap. 72" x 250 Feet. B-Flute Singleface.
MAILER POLY 14.5X19.