Ultrafuse FFF 3D Printing Filament, Abs, 1.75Mm, Yel; Diameter Ultrafuse 1303020024

Description
3D PRINTING FILAMENT, ABS, 1.75MM, YEL; Diameter:1.75mm; Filament Colour:Yellow; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series;RoHS Compliant: Yes
Datasheet
Description
3D PRINTING FILAMENT, ABS, 1.75MM, YEL; Diameter:1.75mm; Filament Colour:Yellow; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Abs, 1.75Mm, Yel; Diameter Ultrafuse - 71AC3705 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Abs, 1.75Mm, Yel; Diameter Ultrafuse
71AC3705
3D Printing Filament, Abs, 1.75Mm, Yel; Diameter Ultrafuse 71AC3705
3D PRINTING FILAMENT, ABS, 1.75MM, YEL; Diameter:1.75mm; Filament Colour:Yellow; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series;RoHS Compliant: Yes

3D PRINTING FILAMENT, ABS, 1.75MM, YEL; Diameter:1.75mm; Filament Colour:Yellow; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC3705
Product Name 3D Printing Filament, Abs, 1.75Mm, Yel; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 36-UH-AR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 2776552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 54.7 yd (50 m)
View Details