ASRaymond Curved Spring Washer U250-0110-S

Description
Stock sizes in music wire and stainless steel Precision engineered curved washers are available from Associated Spring in many stock sizes. These washers are made of finely tempered spring steel with some sizes being made of stainless steel. They come deburred and have had all set removed during manufacturer. Curved washers exert relatively light thrust loads and are often used to absorb axial end play. The rate is approximately linear between 10% and 80% of available deflection. Material High-Carbon Steel Commercial - 1074 - 1095 Stainless steel Commercial - Type 301 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Finish Standard finish for high carbon steel is plain finish. Stainless steel is supplied in plain finish. On special order, high carbon steel washers may be mechanically plated, a process which substantially reduces the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.
Description
Stock sizes in music wire and stainless steel Precision engineered curved washers are available from Associated Spring in many stock sizes. These washers are made of finely tempered spring steel with some sizes being made of stainless steel. They come deburred and have had all set removed during manufacturer. Curved washers exert relatively light thrust loads and are often used to absorb axial end play. The rate is approximately linear between 10% and 80% of available deflection. Material High-Carbon Steel Commercial - 1074 - 1095 Stainless steel Commercial - Type 301 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Finish Standard finish for high carbon steel is plain finish. Stainless steel is supplied in plain finish. On special order, high carbon steel washers may be mechanically plated, a process which substantially reduces the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.

Suppliers

Company
Product
Description
Supplier Links
Curved Spring Washer - U250-0110-S - ASRaymond
Maumee, OH, United States
Curved Spring Washer
U250-0110-S
Curved Spring Washer U250-0110-S
Stock sizes in music wire and stainless steel Precision engineered curved washers are available from Associated Spring in many stock sizes. These washers are made of finely tempered spring steel with some sizes being made of stainless steel. They come deburred and have had all set removed during manufacturer. Curved washers exert relatively light thrust loads and are often used to absorb axial end play. The rate is approximately linear between 10% and 80% of available deflection. Material High-Carbon Steel Commercial - 1074 - 1095 Stainless steel Commercial - Type 301 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Finish Standard finish for high carbon steel is plain finish. Stainless steel is supplied in plain finish. On special order, high carbon steel washers may be mechanically plated, a process which substantially reduces the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.

Stock sizes in music wire and stainless steel

Precision engineered curved washers are available from Associated Spring in many stock sizes. These washers are made of finely tempered spring steel with some sizes being made of stainless steel. They come deburred and have had all set removed during manufacturer. Curved washers exert relatively light thrust loads and are often used to absorb axial end play. The rate is approximately linear between 10% and 80% of available deflection.

Material

  • High-Carbon Steel
    Commercial - 1074 - 1095
  • Stainless steel
    Commercial - Type 301
  • No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book.

Finish

Standard finish for high carbon steel is plain finish. Stainless steel is supplied in plain finish. On special order, high carbon steel washers may be mechanically plated, a process which substantially reduces the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.

Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number U250-0110-S
Product Name Curved Spring Washer
Washer Type Bowed or Curved
Material StainlessSteel
Special Fitting Configuration Not Applicable
Inside Diameter 0.265 inch (6.731 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3053 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.115 inch (2.921 mm)
View Details
5 suppliers
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Beveled Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Beveled; Square or Rectangle
Material HardenedSteel
Finish Plain
View Details
Spring Steel Washer, 0.735
Specs
Washer Type Bowed or Curved
Material Spring Steel; Spring Steel
Outside Diameter 0.735 inch (18.669 mm)
View Details