ASRaymond Finger Spring Washer F0595-010

Description
Stock sizes in high-carbon Finger spring washers counteract noise, excess wear, end play and vibration, especially at high speeds. They promote efficiency and smooth operation, reducing skidding wear on rotating elements. They are also extremely useful in cases of unavoidable loose internal clearances due to special application conditions. Material High-carbon steel Commercial 1074 Certified to ASTM-A684 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Finishes Washers are carried in stock in plain finish suitable for various types of finishes including phosphate, and black oxide processes which reduce the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.
Description
Stock sizes in high-carbon Finger spring washers counteract noise, excess wear, end play and vibration, especially at high speeds. They promote efficiency and smooth operation, reducing skidding wear on rotating elements. They are also extremely useful in cases of unavoidable loose internal clearances due to special application conditions. Material High-carbon steel Commercial 1074 Certified to ASTM-A684 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Finishes Washers are carried in stock in plain finish suitable for various types of finishes including phosphate, and black oxide processes which reduce the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.

Suppliers

Company
Product
Description
Supplier Links
Finger Spring Washer - F0595-010 - ASRaymond
Maumee, OH, United States
Finger Spring Washer
F0595-010
Finger Spring Washer F0595-010
Stock sizes in high-carbon Finger spring washers counteract noise, excess wear, end play and vibration, especially at high speeds. They promote efficiency and smooth operation, reducing skidding wear on rotating elements. They are also extremely useful in cases of unavoidable loose internal clearances due to special application conditions. Material High-carbon steel Commercial 1074 Certified to ASTM-A684 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Finishes Washers are carried in stock in plain finish suitable for various types of finishes including phosphate, and black oxide processes which reduce the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.

Stock sizes in high-carbon

Finger spring washers counteract noise, excess wear, end play and vibration, especially at high speeds. They promote efficiency and smooth operation, reducing skidding wear on rotating elements. They are also extremely useful in cases of unavoidable loose internal clearances due to special application conditions.

Material

  • High-carbon steel
    Commercial 1074 Certified to ASTM-A684
  • No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book.

Finishes

  • Washers are carried in stock in plain finish suitable for various types of finishes including phosphate, and black oxide processes which reduce the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number F0595-010
Product Name Finger Spring Washer
Washer Type Finger
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 0.312 inch (7.925 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #4, Stainless Steel - 7248-1 - Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material StainlessSteel
Outside Diameter 0.220 inch (5.588 mm)
View Details
2 suppliers
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Helical Spring Lock Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Lockwasher, Helical Spring
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Wave Spring Washers, 6.4mm Inside Diameter, 11.5mm Outside Diameter, M6 Screw Size, Material- Beryllium Cooper. - MD4463MEA115X040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Copper; Beryllium Cooper
Inside Diameter 0.252 inch (6.400 mm)
View Details