ASRaymond Metric Disc Spring Washer BD008-030-0032

Description
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).
Description
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).

Suppliers

Company
Product
Description
Supplier Links
Metric Disc Spring Washer - BD008-030-0032 - ASRaymond
Maumee, OH, United States
Metric Disc Spring Washer
BD008-030-0032
Metric Disc Spring Washer BD008-030-0032
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).

Metric Disc Spring Washers

  • Material: carbon and stainless steel
  • Outside diameter: from .187" (4.75mm) to 4.47" (113mm)
  • Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm)
  • Load: from 5.8lbs (26N) to 86055lbs (382807N).
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number BD008-030-0032
Product Name Metric Disc Spring Washer
Washer Type Disc Spring Washer
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 0.126 inch (3.200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 7685 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Beveled Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Beveled; Square or Rectangle
Material HardenedSteel
Finish Plain
View Details
0.328
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.328 inch (8.331 mm)
Outside Diameter 0.562 inch (14.275 mm)
View Details