ASRaymond Dome Spring Washer BC0312-012-S

Description
Stock Sizes in stainless steel and carbon steel Clover®Dome spring washers are well suited for applications where a Belleville washer or disc spring does not provide adequate deflection, or where the load obtained from a wave washer is not sufficient for the application. By combining washers in varying sequences, each size provides multiple load-carrying or deflection possibilities. These washers have had the set removed during the manufacturing process. Material Stainless Steel Type 17-7 PH - Chemistry per AMS 5529 Carbon Steel SAE 1070 to SAE 1074 (based on availability at time of manufacture) Certificate of compliance available upon request. Certificate of chemical analysis available at extra cost.
Description
Stock Sizes in stainless steel and carbon steel Clover®Dome spring washers are well suited for applications where a Belleville washer or disc spring does not provide adequate deflection, or where the load obtained from a wave washer is not sufficient for the application. By combining washers in varying sequences, each size provides multiple load-carrying or deflection possibilities. These washers have had the set removed during the manufacturing process. Material Stainless Steel Type 17-7 PH - Chemistry per AMS 5529 Carbon Steel SAE 1070 to SAE 1074 (based on availability at time of manufacture) Certificate of compliance available upon request. Certificate of chemical analysis available at extra cost.

Suppliers

Company
Product
Description
Supplier Links
Dome Spring Washer - BC0312-012-S - ASRaymond
Maumee, OH, United States
Dome Spring Washer
BC0312-012-S
Dome Spring Washer BC0312-012-S
Stock Sizes in stainless steel and carbon steel Clover®Dome spring washers are well suited for applications where a Belleville washer or disc spring does not provide adequate deflection, or where the load obtained from a wave washer is not sufficient for the application. By combining washers in varying sequences, each size provides multiple load-carrying or deflection possibilities. These washers have had the set removed during the manufacturing process. Material Stainless Steel Type 17-7 PH - Chemistry per AMS 5529 Carbon Steel SAE 1070 to SAE 1074 (based on availability at time of manufacture) Certificate of compliance available upon request. Certificate of chemical analysis available at extra cost.

Stock Sizes in stainless steel and carbon steel

Clover®Dome spring washers are well suited for applications where a Belleville washer or disc spring does not provide adequate deflection, or where the load obtained from a wave washer is not sufficient for the application. By combining washers in varying sequences, each size provides multiple load-carrying or deflection possibilities. These washers have had the set removed during the manufacturing process.

Material

  • Stainless Steel Type 17-7 PH - Chemistry per AMS 5529
  • Carbon Steel SAE 1070 to SAE 1074 (based on availability at time of manufacture)
  • Certificate of compliance available upon request.
  • Certificate of chemical analysis available at extra cost.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number BC0312-012-S
Product Name Dome Spring Washer
Washer Type Clover Dome™
Material StainlessSteel
Special Fitting Configuration Not Applicable
Inside Diameter 0.143 inch (3.632 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Washer - 2290 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.177 inch (4.496 mm)
View Details
2 suppliers
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Beveled Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Beveled; Square or Rectangle
Material HardenedSteel
Finish Plain
View Details
Spring Steel Washer, 0.37
Specs
Washer Type Bowed or Curved
Material Spring Steel; Spring Steel
Outside Diameter 0.370 inch (9.398 mm)
View Details