Stock Drive Products & Sterling Instrument - SDP/SI Spring Steel Washer, 0.37" (OD)., 0.009" Thick, For (#)10 Screws A 7Q 9-1W03709

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Q 9-1W03709 is a curved spring washer made of spring steel, designed for #10 screws, with an outer diameter of 0.370 inches, an inner diameter of 0.200 inches, and a thickness of 0.0090 inches. It provides a load of 4.50 lbf at 0.028 inches of deflection and has a free height of 0.047 inches and a loaded height of 0.028 inches. The washer is priced per 10 pieces.

Datasheet Summary
Powered by GS/AI

A 7Q 9-1W03709 is a curved spring washer made of spring steel, designed for #10 screws, with an outer diameter of 0.370 inches, an inner diameter of 0.200 inches, and a thickness of 0.0090 inches. It provides a load of 4.50 lbf at 0.028 inches of deflection and has a free height of 0.047 inches and a loaded height of 0.028 inches. The washer is priced per 10 pieces.

Suppliers

Company
Product
Description
Supplier Links
Spring Steel Washer, 0.37
Hicksville, NY, United States
Spring Steel Washer, 0.37" (OD)., 0.009" Thick, For (#)10 Screws
A 7Q 9-1W03709
Spring Steel Washer, 0.37" (OD)., 0.009" Thick, For (#)10 Screws A 7Q 9-1W03709
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 7Q 9-1W03709
Product Name Spring Steel Washer, 0.37" (OD)., 0.009" Thick, For (#)10 Screws
Washer Type Bowed or Curved
Unlock Full Specs
to access all available technical data

Similar Products

#0 Screw Size, 0.062
Specs
Washer Type Lockwasher, Helical Spring
Material Steel; Alloy Steel, Black Oxide
Inside Diameter 0.062 inch (1.575 mm)
View Details
Spring Steel Washer, 0.857
Specs
Washer Type Bowed or Curved
Material Spring Steel; Spring Steel
Outside Diameter 0.857 inch (21.768 mm)
View Details
0.65625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material PVC; PVC
Inside Diameter 0.656 inch (16.662 mm)
View Details
0.656
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.656 inch (16.662 mm)
Outside Diameter 1.312 inch (33.337 mm)
View Details