ASRaymond Belleville and Flat Spring Washers B0750-040

Description
Stock sizes in high-carbon and stainless steels Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material Spring Steel Commercial - 1074 - Certified to ASTM-A684 Stainless steel Thicknesses up to and including 0.072 in. Commercial - Type 302 Government - AMS 5906 Type 302 Chemistry only Thicknesses over 0.072 in. Commercial - Type 17-7 PH certified to AMS 5528 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Tolerances Contact our engineering department for tolerances.
Description
Stock sizes in high-carbon and stainless steels Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material Spring Steel Commercial - 1074 - Certified to ASTM-A684 Stainless steel Thicknesses up to and including 0.072 in. Commercial - Type 302 Government - AMS 5906 Type 302 Chemistry only Thicknesses over 0.072 in. Commercial - Type 17-7 PH certified to AMS 5528 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Tolerances Contact our engineering department for tolerances.

Suppliers

Company
Product
Description
Supplier Links
Belleville and Flat Spring Washers - B0750-040 - ASRaymond
Maumee, OH, United States
Belleville and Flat Spring Washers
B0750-040
Belleville and Flat Spring Washers B0750-040
Stock sizes in high-carbon and stainless steels Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material Spring Steel Commercial - 1074 - Certified to ASTM-A684 Stainless steel Thicknesses up to and including 0.072 in. Commercial - Type 302 Government - AMS 5906 Type 302 Chemistry only Thicknesses over 0.072 in. Commercial - Type 17-7 PH certified to AMS 5528 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Tolerances Contact our engineering department for tolerances.

Stock sizes in high-carbon and stainless steels

Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture.

Material

  • Spring Steel
    Commercial - 1074 - Certified to ASTM-A684
  • Stainless steel
    Thicknesses up to and including 0.072 in.
    Commercial - Type 302
    Government - AMS 5906 Type 302 Chemistry only
    Thicknesses over 0.072 in.
    Commercial - Type 17-7 PH certified to AMS 5528
  • No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book.

Tolerances

  • Contact our engineering department for tolerances.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number B0750-040
Product Name Belleville and Flat Spring Washers
Washer Type Belleville
Material Spring Steel
Special Fitting Configuration Not Applicable
Inside Diameter 0.380 inch (9.652 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
Structural Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Material HardenedSteel
Finish Plain
View Details
Nord-Lock Steel Construction Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
Metric Size M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details