Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel Split Lock Washers for M2.5 Screw, 2.6mm (ID), 5.1mm(OD) MD0127MXO025

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel split lock washers for M2.5 screws, with an inner diameter of 2.6 mm and an outer diameter of 5.1 mm, conform to DIN 127 B for pan head screws and are priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

Stainless steel split lock washers for M2.5 screws, with an inner diameter of 2.6 mm and an outer diameter of 5.1 mm, conform to DIN 127 B for pan head screws and are priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Split Lock Washers for M2.5 Screw, 2.6mm (ID), 5.1mm(OD) - MD0127MXO025 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Stainless Steel Split Lock Washers for M2.5 Screw, 2.6mm (ID), 5.1mm(OD)
MD0127MXO025
Stainless Steel Split Lock Washers for M2.5 Screw, 2.6mm (ID), 5.1mm(OD) MD0127MXO025
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number MD0127MXO025
Product Name Stainless Steel Split Lock Washers for M2.5 Screw, 2.6mm (ID), 5.1mm(OD)
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.102 inch (2.600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.151
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.151 inch (3.835 mm)
Outside Diameter 0.387 inch (9.830 mm)
View Details
#6 Screw Size, 0.148
Specs
Washer Type Lockwasher, Helical Spring
Material Steel; Alloy Steel, Black Oxide
Inside Diameter 0.148 inch (3.759 mm)
View Details
Wave Spring Washers, 5.3mm Inside Diameter, 9.2mm Outside Diameter, M5 Screw Size, Material- Beryllium Cooper. - MD4463MEA092X030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Copper; Beryllium Cooper
Inside Diameter 0.209 inch (5.300 mm)
View Details
Stainless Steel Split Lock Washers for M8 Screw, 12.2mm (I.D.), 21.1mm (OD) - MD0127MQB120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.480 inch (12.200 mm)
View Details