LED LIGHT BAR, DAYLIGHT, 2700LM, 600MM; Light Color:Daylight White; Lumen Output:2700lm; Power Rating:18.6W; Supply Voltage:30VDC; Light Bar Length:600mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 37AJ8653 |
| Product Name | Led Light Bar, Daylight, 2700Lm, 600Mm; Light Color Banner Engineering |
| LED Type | White |