LED LIGHT BAR, DAYLIGHT, 1350LM, 300MM; Light Color:Daylight White; Lumen Output:1350lm; Power Rating:9.3W; Supply Voltage:30VDC; Light Bar Length:300mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 37AJ8651 |
| Product Name | Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering |
| LED Type | White |