Broadcom Inc. LED White Lighting ASMT-MY62-NEG00

Description
LED Lighting Moonstone™ White, Warm 3300K (2600K ~ 4000K) 3.3V 150mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
LED Lighting Moonstone™ White, Warm 3300K (2600K ~ 4000K) 3.3V 150mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - ASMT-MY62-NEG00-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
ASMT-MY62-NEG00-ND
LED White Lighting ASMT-MY62-NEG00-ND
LED Lighting Moonstone™ White, Warm 3300K (2600K ~ 4000K) 3.3V 150mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

LED Lighting Moonstone™ White, Warm 3300K (2600K ~ 4000K) 3.3V 150mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number ASMT-MY62-NEG00-ND
Product Name LED White Lighting
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASCB-RTF2-0A307DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details